Altech Corp. 22mm Non-Illuminated Economy Momentary Push Buttons 3PSF810

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized
Request a Quote
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Altech 22mm economy non-illuminated plastic push buttons are momentary flush-type operators designed for control circuits, requiring only a screwdriver for installation. The 3PSF810 variant is a yellow flush push button with one normally open contact. These units are UL recognized and belong to a series offering various colors and contact configurations, all sharing the same 22mm mounting profile and basic mechanical design.

Datasheet Summary
Powered by GS/AI

Altech 22mm economy non-illuminated plastic push buttons are momentary flush-type operators designed for control circuits, requiring only a screwdriver for installation. The 3PSF810 variant is a yellow flush push button with one normally open contact. These units are UL recognized and belong to a series offering various colors and contact configurations, all sharing the same 22mm mounting profile and basic mechanical design.

Suppliers

Company
Product
Description
Supplier Links
22mm Non-Illuminated Economy Momentary Push Buttons - 3PSF810 - Altech Corp.
Flemington, NJ, USA
22mm Non-Illuminated Economy Momentary Push Buttons
3PSF810
22mm Non-Illuminated Economy Momentary Push Buttons 3PSF810
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm
  • UL Recognized
Buy Now Datasheet
Pushbutton Switches - 3PSF810 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
3PSF810
Pushbutton Switches 3PSF810
Push Button, Economy 22mm, Mom

Push Button, Economy 22mm, Mom

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches
Product Number 3PSF810 3PSF810
Product Name 22mm Non-Illuminated Economy Momentary Push Buttons Pushbutton Switches
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP5LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details