The Altech Corp. part number 3PSF301 is an economy non-illuminated plastic push button designed for momentary operation with a normally closed (NC) contact configuration. It features a flush design and is available in green. The push button has a mechanical durability rating of 1 million operations and operates within a temperature range of -25°C to +85°C. It meets applicable standards including UL508 and CSA 22.2, and has an IP65 degree of protection, making it suitable for various environments. Electrical characteristics include a rated voltage of 125V DC with a make or break current of 0.22A. The contact materials consist of phosphor bronze for the moving contact and brass with a silver plating for the fixed contact. The product also includes short circuit protection with a 4A fuse and a dielectric test rating of 2.5KV. The terminal capacity allows for wiring configurations of up to 2 x 1.5mm². This push button is suitable for applications requiring reliable momentary switching in a compact form factor.
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Features:
Momentary
PUSH BUTTON ECONOMY 22MM MOM FLU
| Altech Corp. | Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 3PSF301 | 3PSF301 | 3PSF301 | 3PSF301 |
| Product Name | 22mm Non-Illuminated Economy Momentary Push Buttons | Push Buttons/ Economy Non-Illuminated Plastic Push Buttons | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Features | Has CE Certification; Has CSA Certification | |||
| Pushbutton Material | Thermoplastic / Plastic | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NC |