Altech Corp. 22mm Non-Illuminated Economy Maintained Push Buttons 3PSPP802

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized
Request a Quote
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3PSPP802 is a maintained, non-illuminated plastic push button from Altech Corp. It features a flush design with a 2NO (two normally open) contact configuration. The product is rated for electrical operation with AC voltage up to 120V and a make current of 15A, while for DC, it can handle up to 125V with a make or break current of 0.22A. The push button has a mechanical durability of 100,000 operations and is designed to operate within a temperature range of -25°C to +85°C. It has an IP65 rating for protection against dust and water ingress, making it suitable for various environments. The terminal capacity allows for wiring configurations of up to 2 x 1.5mm². The contact materials include phosphor bronze for the moving contact and brass with silver plating for the fixed contact. This product is compliant with UL508 and CSA 22.2 standards, ensuring reliability and safety in applications.

Datasheet Summary
Powered by GS/AI

The 3PSPP802 is a maintained, non-illuminated plastic push button from Altech Corp. It features a flush design with a 2NO (two normally open) contact configuration. The product is rated for electrical operation with AC voltage up to 120V and a make current of 15A, while for DC, it can handle up to 125V with a make or break current of 0.22A. The push button has a mechanical durability of 100,000 operations and is designed to operate within a temperature range of -25°C to +85°C. It has an IP65 rating for protection against dust and water ingress, making it suitable for various environments. The terminal capacity allows for wiring configurations of up to 2 x 1.5mm². The contact materials include phosphor bronze for the moving contact and brass with silver plating for the fixed contact. This product is compliant with UL508 and CSA 22.2 standards, ensuring reliability and safety in applications.

Suppliers

Company
Product
Description
Supplier Links
22mm Non-Illuminated Economy Maintained Push Buttons - 3PSPP802 - Altech Corp.
Flemington, NJ, USA
22mm Non-Illuminated Economy Maintained Push Buttons
3PSPP802
22mm Non-Illuminated Economy Maintained Push Buttons 3PSPP802
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ Economy Non-Illuminated Plastic Push Buttons
3PSPP802
Push Buttons/ Economy Non-Illuminated Plastic Push Buttons 3PSPP802
Maintained

Maintained

Buy Now Datasheet
Pushbutton Switches - 3PSPP802 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
3PSPP802
Pushbutton Switches 3PSPP802
Push Button,Economy 22mm,Main.

Push Button,Economy 22mm,Main.

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 3PSPP802 3PSPP802 3PSPP802
Product Name 22mm Non-Illuminated Economy Maintained Push Buttons Push Buttons/ Economy Non-Illuminated Plastic Push Buttons Pushbutton Switches
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details
22mm Illuminated Projecting Push Buttons - 2ALP3LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details