The Altech 30mm projecting momentary push button is a cast aluminum control device certified for NEMA Type 4X and IEC 529 IP65 environments, with a temperature range of -25°C to +70°C. It has a mechanical life of 1 million cycles, a terminal capacity of 2x1.5 sq.mm (2x16 AWG) or 1x2.5 sq.mm (14 AWG), and uses bimetal (Cu/Ag) contact material. The operating travel for changing the NO state is 4.3mm, and the dielectric strength is 2500V for one minute. The contact block-to-operator screws require 0.5 Nm torque, and terminal screws require 0.8 Nm. It is designed for panel mounting in thicknesses of 1 to 6 mm.
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all components are corrosion resistant materials.
Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery.
Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable.
Cast aluminum control stations are available to your specifications.
These Ø 30 control devices can be mounted in any position in panels of 1 to 6 mm (.039 - .236 in.) thickness.
Projecting Momentary
Panel Mount, 2500 V for 1 Minute Dielectric Strength, 30 mm Pushbuttons
| Altech Corp. | Altech Corp. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AP3 | AP3 | 70156647 |
| Product Name | 30mm Illuminated Projecting Momentary Push Buttons | Push Buttons/ 30mm Metal Push Buttons | Pushbutton, Non-Illuminated, Extnd'd Operator, Green, Momentary, 30mm, 10A, 500V |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact |
| Features | Has CE Certification; Has CSA Certification | Has CSA Certification; Is UL listed | |
| Pushbutton Material | Metallic | Metallic | |
| Configuration | Normally Closed (NC) |