The 22mm twin touch metal operator is a push button designed for control circuits, featuring an illuminated center and self-wiping slow break contacts with NO or NC configurations. It complies with IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and NEMA Type 4X and 12, with IP65 protection. The device operates within a temperature range of -25°C to +70°C and has a rated thermal current of 10A, with make and break capacity of AC15 at 4A, 415V and DC13 at 0.5A, 110V. Terminal capacity supports 0.5 mm² to 2.5 mm² conductors. Mechanical life exceeds 1 million operations. LED pilot light current consumption is up to 20 mA at 24 VAC/DC or 110 VAC and 15 mA at 110 VDC, with a service life of 100,000 hours at 25°C. Short circuit protection requires a 10A HRC cartridge fuse.
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Features:
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Features:
Illuminated center twin touch/ not marked with LED bulb, bulb holder and mounting bracket
Push Button Oper. 22 mm, Ill.
Pushbutton Switches Push Button Oper. 22 mm, Ill.
| Altech Corp. | Altech Corp. | Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2ATL5LB F3F4-012 | 2ATL5LB F3F4-012 | 2ATL5LB F3F4-012 | 2ATL5LB F3F4-012 | 2ATL5LB F3F4-012 |
| Product Name | 22mm Twin Touch Metal Operators | 22mm Illuminated Twin Touch Not-Marked Push Buttons | Push Buttons/ 22mm Twin Touch Metal LED Illuminated Operators | Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton | Recessed Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push); Twin Touch | Maintained Contact | |||
| Configuration | Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature) | ||||
| Terminal Type | Screw Terminals | ||||
| Features | Has CE Certification; Has CSA Certification; Illuminated Switch; Pilot Light; Wiping Contacts | Has CE Certification; Has CSA Certification; Illuminated Switch |