The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all components are corrosion resistant materials.
Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery.
Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable.
Cast aluminum control stations are available to your specifications.
These Ø 30 control devices can be mounted in any position in panels of 1 to 6 mm (.039 - .236 in.) thickness.
30 mm Push Buttons
| Altech Corp. | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | AMKB4 | 70156678 |
| Product Name | 30mm Non- Illuminated Mushroom with Key Push Buttons | Pushbutton Operator, Non-Illum., Red Mushroom, Key to Lock/Key to Release/, 30mm |
| Switch Type | Keyswitch | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Maintained Contact | Push-Lock Key Reset |
| Features | Has CE Certification; Has CSA Certification | Is UL listed |