Altech Corp. 22mm Twin Touch Metal Operators 2ATL5LB F3F4-230

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Twin Touch witout Markings Illuminated Center Metal Operator
Request a Quote
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Twin Touch witout Markings Illuminated Center Metal Operator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 22mm twin touch metal operator is a push button with an illuminated center designed for control circuits. It features a metal operator, self-wiping slow break contacts, and meets IEC 60947-5-1, UL508, CSA-C22.2 No. 14-95, and NEMA Type 4X, 12 standards with IP65 protection. Rated for 500V insulation, 10A thermal current, and 4A AC 15 at 415V or 0.5A DC 13 at 110V, it supports terminal connections from 0.5 mm² to 2.5 mm². Mechanical life exceeds 1 million operations. LED illumination consumes a maximum of 20 mA at 24 VAC/DC or 240 VAC, with a 100,000-hour service life at 25°C. Operating temperature ranges from -25°C to +70°C.

Datasheet Summary
Powered by GS/AI

The 22mm twin touch metal operator is a push button with an illuminated center designed for control circuits. It features a metal operator, self-wiping slow break contacts, and meets IEC 60947-5-1, UL508, CSA-C22.2 No. 14-95, and NEMA Type 4X, 12 standards with IP65 protection. Rated for 500V insulation, 10A thermal current, and 4A AC 15 at 415V or 0.5A DC 13 at 110V, it supports terminal connections from 0.5 mm² to 2.5 mm². Mechanical life exceeds 1 million operations. LED illumination consumes a maximum of 20 mA at 24 VAC/DC or 240 VAC, with a 100,000-hour service life at 25°C. Operating temperature ranges from -25°C to +70°C.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
22mm Twin Touch Metal Operators
2ATL5LB F3F4-230
22mm Twin Touch Metal Operators 2ATL5LB F3F4-230
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Twin Touch witout Markings Illuminated Center Metal Operator

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Twin Touch witout Markings
  • Illuminated Center
  • Metal Operator
Buy Now Datasheet
22mm Illuminated  Twin Touch Not-Marked Push Buttons - 2ATL5LB F3F4-230 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Twin Touch Not-Marked Push Buttons
2ATL5LB F3F4-230
22mm Illuminated Twin Touch Not-Marked Push Buttons 2ATL5LB F3F4-230
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized Includes Mounting Bracket

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm
  • UL Recognized
  • Includes Mounting Bracket
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22mm Twin Touch Metal LED Illuminated Operators
2ATL5LB F3F4-230
Push Buttons/ 22mm Twin Touch Metal LED Illuminated Operators 2ATL5LB F3F4-230
Illuminated center twin touch/ not marked with LED bulb, bulb holder and mounting bracket

Illuminated center twin touch/ not marked with LED bulb, bulb holder and mounting bracket

Buy Now Datasheet
Pushbutton Switches - 2ATL5LB F3F4-230 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2ATL5LB F3F4-230
Pushbutton Switches 2ATL5LB F3F4-230
Push Button Oper. 22 mm, Ill.

Push Button Oper. 22 mm, Ill.

Buy Now
Sheung Wan, Hong Kong
Pushbutton Switches
2ATL5LB F3F4-230
Pushbutton Switches 2ATL5LB F3F4-230
Pushbutton Switches Push Button Oper. 22 mm, Ill.

Pushbutton Switches Push Button Oper. 22 mm, Ill.

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp. Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2ATL5LB F3F4-230 2ATL5LB F3F4-230 2ATL5LB F3F4-230 2ATL5LB F3F4-230 2ATL5LB F3F4-230
Product Name 22mm Twin Touch Metal Operators 22mm Illuminated Twin Touch Not-Marked Push Buttons Push Buttons/ 22mm Twin Touch Metal LED Illuminated Operators Pushbutton Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton Recessed Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch Maintained Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Terminal Type Screw Terminals
Features Has CE Certification; Has CSA Certification; Illuminated Switch; Pilot Light; Wiping Contacts Has CE Certification; Has CSA Certification; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details
22mm Illuminated Projecting Push Buttons - 2ALP4LB-230D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
22mm Illuminated Projecting Push Buttons - 2ALP4LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers