Altech Corp. Push Buttons/ 22mm Push Button Accessories 2LP32SP

Description
Legend Plates (Spanish part numbers)
Request a Quote
Description
Legend Plates (Spanish part numbers)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Spanish-language legend plate for 22mm push button accessories, marked 'AUTO MAN' in Spanish, compatible with 30 mm and 22 mm push button enclosures, and designed for use with metal legend plates that are engraved on both sides in horizontal and vertical orientations.

Datasheet Summary
Powered by GS/AI

Spanish-language legend plate for 22mm push button accessories, marked 'AUTO MAN' in Spanish, compatible with 30 mm and 22 mm push button enclosures, and designed for use with metal legend plates that are engraved on both sides in horizontal and vertical orientations.

Suppliers

Company
Product
Description
Supplier Links
Push Buttons/ 22mm Push Button Accessories - 2LP32SP - Altech Corp.
Flemington, NJ, USA
Push Buttons/ 22mm Push Button Accessories
2LP32SP
Push Buttons/ 22mm Push Button Accessories 2LP32SP
Legend Plates (Spanish part numbers)

Legend Plates (Spanish part numbers)

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number 2LP32SP
Product Name Push Buttons/ 22mm Push Button Accessories
Unlock Full Specs
to access all available technical data

Similar Products

22mm Non-Illuminated  Selector  Push Buttons - 2AS2-2 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Illuminated Projecting Push Buttons - 2ALP6LB-110D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details
22mm Illuminated Flush Push Buttons - 2ALF6LB-048 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers