Altech Corp. Push Buttons/ 30mm Push Button Accessories ArW3.2

Description
3.2mm Actuator Rubber Washer
Request a Quote
Description
3.2mm Actuator Rubber Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3.2mm Actuator Rubber Washer with catalog number ARW3.2.

Datasheet Summary
Powered by GS/AI

3.2mm Actuator Rubber Washer with catalog number ARW3.2.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 30mm Push Button Accessories
ArW3.2
Push Buttons/ 30mm Push Button Accessories ArW3.2
3.2mm Actuator Rubber Washer

3.2mm Actuator Rubber Washer

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number ArW3.2
Product Name Push Buttons/ 30mm Push Button Accessories
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP7LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF4LB-230 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers