Anti-Vandal Security Pushbutton Switch
Pushbutton Switches DPDT ON-ON 6A 250VAC
SWITCH PUSHBUTTON DPDT 6A 250V
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AV22LC46B | AV22LC46B | AV22LC46B |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | RoHS | ||
| Max AC Voltage Rating | 250 volts | 250 volts | |
| Actuator Specifications | Flush Pushbutton |