Anti-Vandal Security Pushbutton Switch
Pushbutton Switch SPDT Anti-Vandal Panel Mount, Front
APEM AV22PNA24 Push Button Switch
SWITCH PUSHBUTTON SPDT 5A 250V
Pushbutton Switches SPDT ON-MOM 5A 250VAC
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AV22PNA24 | AV22PNA24-ND | 1370010 | AV22PNA24 | AV22PNA24 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Push Button Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button, Mushroom | Mushroom button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Quick Connect/Blade | Quick connect | |||
| Features | DustProof | DustProof; RoHS; Weather resistant or waterproof | RoHS |