Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
TE Connectivity AV1921P624Q04
SWITCH PUSHBUTTON DPDT 3A 250V
Pushbutton Switches AV19 DPL 3A POWER LED GREEN 24V
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2290-ND | 1236079 | AV1921P624Q04 | AV1921P624Q04 |
| Product Name | Pushbutton Switches | Push Button Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Push button | Flush Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Solder Terminals | Wire lug | Solder Terminals | |
| Features | DustProof; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) | DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof | Illuminated Switch; RoHS |