Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PUSHBUTTON SPDT 16A 125V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-AVH19LSFE13241604-ND | AVH19LSFE13241604 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton |
| Switch Function | Alternate Contact (Push-Push) | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Quick Connect/Blade | |
| Features | DustProof; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) |