TE Connectivity Pushbutton Switches AV2511MA12T5Q04

Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2528-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2528-ND
Pushbutton Switches 450-2528-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity - 31AC5022 - Newark, An Avnet Company
Chicago, IL, United States
Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity
31AC5022
Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity 31AC5022
VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:SPST; Actuator / Cap Colour:Natural; Product Range:AV25 Anti-Vandal Series; Switch Operation:Push On-Push Off; Illumination Color:Green, Red; Switch Terminals:Wire Leaded RoHS Compliant: Yes

VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:SPST; Actuator / Cap Colour:Natural; Product Range:AV25 Anti-Vandal Series; Switch Operation:Push On-Push Off; Illumination Color:Green, Red; Switch Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
AV2511MA12T5Q04
Pushbutton Switches AV2511MA12T5Q04
Pushbutton Switches AV25 SPL 3A MOVING RING PWER R&G 12V FL

Pushbutton Switches AV25 SPL 3A MOVING RING PWER R&G 12V FL

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AV2511MA12T5Q04
Switches - Pushbutton Switches AV2511MA12T5Q04
SWITCH PUSHBUTTON SPDT 3A 250V

SWITCH PUSHBUTTON SPDT 3A 250V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Touch Switches and Tactile Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2528-ND 31AC5022 AV2511MA12T5Q04 AV2511MA12T5Q04
Product Name Pushbutton Switches Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Push On-Push Off
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Wire Leads Wire Leaded Solder Lug Wire Leads
Features DustProof; Illuminated Switch RoHS Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331364-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 36-5155-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details