TE Connectivity Push Button Switches AV2221E324Q04

Description
TE Connectivity AV2221E324Q04
Request a Quote Datasheet
Description
TE Connectivity AV2221E324Q04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1236270 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1236270
Push Button Switches 1236270
TE Connectivity AV2221E324Q04

TE Connectivity AV2221E324Q04

Supplier's Site
Push Button Switches - 1639276 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1639276
Push Button Switches 1639276
TE Connectivity AV2221E324Q04

TE Connectivity AV2221E324Q04

Supplier's Site
Pushbutton Switches - 450-2366-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2366-ND
Pushbutton Switches 450-2366-ND
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Vandal Resistant Sw, Dpst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity - 84Y5607 - Newark, An Avnet Company
Chicago, IL, United States
Vandal Resistant Sw, Dpst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity
84Y5607
Vandal Resistant Sw, Dpst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity 84Y5607
VANDAL RESISTANT SW, DPST, 3A, 250VAC; Contact Configuration:DPST; Actuator / Cap Colour:Natural; Product Range:AV22 Series; Switch Operation:Off-On; Illumination Colour:Red; Switch Terminals:Solder Lug; Contact Current Max:3A; RoHS Compliant: Yes

VANDAL RESISTANT SW, DPST, 3A, 250VAC; Contact Configuration:DPST; Actuator / Cap Colour:Natural; Product Range:AV22 Series; Switch Operation:Off-On; Illumination Colour:Red; Switch Terminals:Solder Lug; Contact Current Max:3A; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
AV2221E324Q04
Pushbutton Switches AV2221E324Q04
Pushbutton Switches AV22 DPL 3A MOVE RING LED RED 24V

Pushbutton Switches AV22 DPL 3A MOVE RING LED RED 24V

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AV2221E324Q04
Switches - Pushbutton Switches AV2221E324Q04
SWITCH PUSHBUTTON DPDT 3A 250V

SWITCH PUSHBUTTON DPDT 3A 250V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Touch Switches and Tactile Switches Pushbutton Switches Pushbutton Switches
Product Number 1236270 450-2366-ND 84Y5607 AV2221E324Q04 AV2221E324Q04
Product Name Push Button Switches Pushbutton Switches Vandal Resistant Sw, Dpst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Push button Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) Double Pole, Double Throw (DPDT) Double Pole, Single Throw (DPST); DPST Double Pole, Double Throw (DPDT); DPDT
Terminal Type Wire lug Solder Terminals Solder Terminals; Solder Lug Solder Terminals
Features DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof DustProof; Illuminated Switch RoHS Illuminated Switch; RoHS
Switch Function Alternate Contact (Push-Push) Off-On
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Tactile Switches - 36-5176-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details