APEM AV19LP407 Push Button Switch
Pushbutton Switch SPDT Anti-Vandal Panel Mount, Front
Anti-Vandal Security Pushbutton Switch
Pushbutton Switches SPDT ON-MOM 5A 125VAC
SWITCH PUSHBUTTON SPDT 5A 125V
SWITCH PUSHBUTTON SPDT 5A 125V
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4980843 | 679-4004-ND | AV19LP407 | AV19LP407 | AV19LP407 | AV19LP407 |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Button | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | On-Mom | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT) | SPDT | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Solder Terminals; Solder | Solder Terminals | Solder Lug | Solder Terminals | ||
| Features | DustProof; RoHS; Weather resistant or waterproof | DustProof | RoHS |