The Vandal Resistant Switch, DPST, 3A, 250Vac, part of the ALCOSWITCH Anti-Vandal series, is designed for robust performance in industrial and building applications. It features a double pole, single throw (DPST) configuration with a contact rating of 3A at 250VAC. The switch is constructed to be vandal-proof, with a stainless steel actuator and a PBT case, ensuring durability in harsh environments. This switch is sealed to IP67, providing protection against dust and water ingress. It operates within a temperature range of -20 to +55°C and has a life expectancy of up to 500,000 actuations for push on/off functions. The switch also complies with RoHS and REACH directives, making it suitable for environmentally conscious projects. Engineers may find this switch ideal for applications in industrial equipment, elevators, instrumentation, and control systems, where reliability and user interface clarity are essential.
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switches AV22 DPL 3A MOVE RING LED GREEN 24V
VANDAL RESISTANT SW, DPST, 3A, 250VAC; Contact Configuration:DPST; Actuator / Cap Colour:Natural; Product Range:AV22 Series; Switch Operation:Off-On; Illumination Colour:Green; Switch Terminals:Solder Lug; Contact Current Max:3A; RoHS Compliant: Yes
SWITCH PUSHBUTTON DPDT 3A 250V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 450-2370-ND | AV2221E624Q04 | 84Y5609 | AV2221E624Q04 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Vandal Resistant Sw, Dpst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Off-On | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Single Throw (DPST); DPST | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | Solder Terminals | |
| Features | DustProof; Illuminated Switch | Illuminated Switch; RoHS | RoHS |