TE Connectivity AV2220E624Q04
TE Connectivity AV2220E624Q04
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:DPST-N
Pushbutton Switches AV22 DPM 3A MOVE RING LED GREEN 24V
SWITCH PUSHBUTTON DPDT 3A 250V
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1236267 | 450-2360-ND | 84Y5604 | AV2220E624Q04 | AV2220E624Q04 |
| Product Name | Push Button Switches | Pushbutton Switches | Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Push button | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) | Double Pole, Double Throw (DPDT) | Double Pole, Single Throw (DPST); DPST-NO | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Wire lug | Solder Terminals | Solder Terminals; Solder Lug | Solder Terminals | |
| Features | DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof | DustProof; Illuminated Switch | RoHS | Illuminated Switch; RoHS |