Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
PUSHBUTTON SWITCH SPDT ANTI-VAND
Pushbutton Switches AV22 SPM 3A MOVE RING LED YELLOW 24V
SWITCH PUSHBUTTON SPDT 3A 250V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2338-ND | AV2210E524Q04 | AV2210E524Q04 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Terminals | Solder Terminals | |
| Features | DustProof; Illuminated Switch | Illuminated Switch; RoHS |