TE Connectivity Pushbutton Switches AV2210000Q04

Description
Pushbutton Switch SPDT Anti-Vandal Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Anti-Vandal Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2232-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2232-ND
Pushbutton Switches 450-2232-ND
Pushbutton Switch SPDT Anti-Vandal Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spst, 250V, Quickconnect; Product Range Alcoswitch Te Connectivity - 84Y3306 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 250V, Quickconnect; Product Range Alcoswitch Te Connectivity
84Y3306
Pb Switch, Spst, 250V, Quickconnect; Product Range Alcoswitch Te Connectivity 84Y3306
PB SWITCH, SPST, 250V, QUICKCONNECT; Product Range:AV22 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural RoHS Compliant: Yes

PB SWITCH, SPST, 250V, QUICKCONNECT; Product Range:AV22 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AV2210000Q04
Switches - Pushbutton Switches AV2210000Q04
SWITCH PUSHBUTTON SPDT 3A 250V

SWITCH PUSHBUTTON SPDT 3A 250V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
AV2210000Q04
Pushbutton Switches AV2210000Q04
Pushbutton Switches AV22 SPM 3A NO LED

Pushbutton Switches AV22 SPM 3A NO LED

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2232-ND 84Y3306 AV2210000Q04 AV2210000Q04
Product Name Pushbutton Switches Pb Switch, Spst, 250V, Quickconnect; Product Range Alcoswitch Te Connectivity Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Double Throw (SPDT); SPDT Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals Solder Lug
Features DustProof RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons - P7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.7 lbs (0.7710 kg)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP1LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3012C05JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details