TE Connectivity Pushbutton Switches AVH19LSFEB121604

Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote
Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Anti Vandal Switch, part number 67AH6611, is designed for high current applications with a contact rating of 16A at 125V AC. It features a flat pushbutton actuator style with a panel cutout diameter of 19.1mm. The switch operates in a single pole double throw (SPDT) configuration and is suitable for various applications including machinery, automotive electronics, and strict access control systems. This switch is UL recognized and offers a mechanical life of up to 1,000,000 cycles for momentary actuation and 500,000 cycles for locking actuation. It operates effectively within a temperature range of -25°C to 85°C and has an ingress protection rating of IP67, ensuring resistance to dust and water. The switch also supports independent LED control with multiple color options, enhancing its usability in different environments. Engineers considering this product should note its robust construction and suitability for demanding applications, making it a reliable choice for projects requiring durable and high-performance switches.

Datasheet Summary
Powered by GS/AI

The Anti Vandal Switch, part number 67AH6611, is designed for high current applications with a contact rating of 16A at 125V AC. It features a flat pushbutton actuator style with a panel cutout diameter of 19.1mm. The switch operates in a single pole double throw (SPDT) configuration and is suitable for various applications including machinery, automotive electronics, and strict access control systems. This switch is UL recognized and offers a mechanical life of up to 1,000,000 cycles for momentary actuation and 500,000 cycles for locking actuation. It operates effectively within a temperature range of -25°C to 85°C and has an ingress protection rating of IP67, ensuring resistance to dust and water. The switch also supports independent LED control with multiple color options, enhancing its usability in different environments. Engineers considering this product should note its robust construction and suitability for demanding applications, making it a reliable choice for projects requiring durable and high-performance switches.

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-AVH19LSFEB121604-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-AVH19LSFEB121604-ND
Pushbutton Switches 450-AVH19LSFEB121604-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AVH19LSFEB121604
Switches - Pushbutton Switches AVH19LSFEB121604
SWITCH PUSHBUTTON SPDT 16A 125V

SWITCH PUSHBUTTON SPDT 16A 125V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 450-AVH19LSFEB121604-ND AVH19LSFEB121604
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade
Features DustProof; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Max Current Rating 0.1250 amps
Max DC Voltage Rating 48 volts
View Details
2 suppliers
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details