The Anti Vandal Switch, part number 67AH6697, is designed for high current applications with a contact rating of 16A at 125VAC. It features a flat button actuator style and a panel cutout diameter of 19.1mm. The switch operates in a momentary configuration and is suitable for various applications, including machinery, automotive electronics, and strict access control systems. It has a mechanical life of 1,000,000 cycles for momentary actuation and an electrical life of 50,000 cycles at 16A. The switch is sealed to IP67 and IK08 standards, ensuring protection against dust and water ingress. Additionally, it offers independent LED control with multiple color options, enhancing its usability in different environments. The operating temperature range is from -25°C to 85°C, making it versatile for various conditions.
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PUSHBUTTON SPDT 16A 125V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-AVH19MSFEB121604-ND | AVH19MSFEB121604 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton |
| Switch Function | Momentary Contact | Momentary Contact |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Quick Connect/Blade | |
| Features | DustProof; Illuminated Switch |