TE Connectivity Pushbutton Switches AVH22LSSFE11122604

Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote
Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Anti Vandal Switch, part number 67AH6796, is designed for high current applications with a contact rating of 26A at 250VAC. It features a flat pushbutton actuator style and a panel cutout diameter of 22.2mm. The switch operates in a single pole double throw (SPDT) configuration and is suitable for various applications including machinery, automotive electronics, and strict access control systems. It has a mechanical life of 1,000,000 cycles for momentary actuation and 500,000 cycles for locking actuation, with an electrical life of 50,000 cycles at 16A and 10,000 cycles at 26A. The switch is sealed to IP67 and IK08 standards, ensuring protection against dust and water ingress. Additionally, it offers independent LED control with multiple color options, enhancing its versatility for different project requirements.

Datasheet Summary
Powered by GS/AI

The Anti Vandal Switch, part number 67AH6796, is designed for high current applications with a contact rating of 26A at 250VAC. It features a flat pushbutton actuator style and a panel cutout diameter of 22.2mm. The switch operates in a single pole double throw (SPDT) configuration and is suitable for various applications including machinery, automotive electronics, and strict access control systems. It has a mechanical life of 1,000,000 cycles for momentary actuation and 500,000 cycles for locking actuation, with an electrical life of 50,000 cycles at 16A and 10,000 cycles at 26A. The switch is sealed to IP67 and IK08 standards, ensuring protection against dust and water ingress. Additionally, it offers independent LED control with multiple color options, enhancing its versatility for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-AVH22LSSFE11122604-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-AVH22LSSFE11122604-ND
Pushbutton Switches 450-AVH22LSSFE11122604-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AVH22LSSFE11122604
Switches - Pushbutton Switches AVH22LSSFE11122604
SWITCH PUSHBUTTON SPDT 26A 125V

SWITCH PUSHBUTTON SPDT 26A 125V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 450-AVH22LSSFE11122604-ND AVH22LSSFE11122604
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade
Features DustProof; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O)
Unlock Full Specs
to access all available technical data

Similar Products

Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF6LB-012 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3070JCF11 - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details