Pushbutton Switch SPDT Anti-Vandal Panel Mount, Front
TE Connectivity AV2211000Q04
PB SWITCH, SPDT, 250V, QUICKCONNECT; Product Range:AV22 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural; IP Rating:IP67 RoHS Compliant: Yes
PB SWITCH, SPDT, 250V, QUICKCONNECT; Switch Operation:Off-On; Contact Configuration:SPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:3A; Switch Terminals:Solder Lug; Product Range:AV22 Series; RoHS Compliant: Yes
SWITCH PUSHBUTTON SPDT 3A 250V
Pushbutton Switches AV22 SPL 3A NO LED
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2233-ND | 1236254 | 84Y3317 | 84Y5601 | AV2211000Q04 | AV2211000Q04 |
| Product Name | Pushbutton Switches | Push Button Switches | Pb Switch, Spdt, 250V, Quickconnect; Product Range Alcoswitch Te Connectivity | Pb Switch, Spdt, 250V, Quickconnect; Switch Operation Alcoswitch Te Connectivity | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Push button | Flush Pushbutton | Flush Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Off-On | Off-On | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Wire lug | Solder Terminals; Solder Lug | Solder Terminals | Solder Lug | |
| Features | DustProof | DustProof; RoHS; Weather resistant or waterproof | RoHS | RoHS | RoHS |