The Vandal Resistant Switch, SPST, 3A, 250VAC, part number 55AC1333, is designed for robust applications requiring security and reliability. It features a large pushbutton for ease of use and is available with LED indicators for enhanced visibility. The switch is sealed to IP67, ensuring protection against dust and water ingress, making it suitable for various environments. This switch operates within a temperature range of -20 to +55°C and is compliant with RoHS and REACH directives. It has a contact rating of 3A at 250VAC and offers a mechanical life expectancy of up to 1,000,000 actuations for momentary use. The actuator is made of stainless steel, and the terminals are copper with silver plating, ensuring durability and performance. Applications for this switch include industrial equipment, elevators, instrumentation, and control equipment, making it a versatile choice for engineers looking for a reliable and vandal-resistant solution.
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:SPST-N
Pushbutton Switches AV25 SPM 3A MOVING RING POWER WHITE 12V
SWITCH PUSHBUTTON SPDT 3A 250V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2535-ND | 55AC1333 | AV2510M112Q04 | AV2510M112Q04 |
| Product Name | Pushbutton Switches | Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Off-(On) | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | Solder Lug | Solder Terminals |
| Features | DustProof; Illuminated Switch | RoHS | Illuminated Switch |