TE Connectivity Pushbutton Switches AV2211EA12T5Q04

Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2494-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2494-ND
Pushbutton Switches 450-2494-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Pushbutton Switches - 1111-AV2211EA12T5Q04-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1111-AV2211EA12T5Q04-ND
Pushbutton Switches 1111-AV2211EA12T5Q04-ND
PUSHBUTTON SW AV22 SPL 3A MOVING

PUSHBUTTON SW AV22 SPL 3A MOVING

Buy Now Datasheet
Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity - 31AC5006 - Newark, An Avnet Company
Chicago, IL, United States
Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity
31AC5006
Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity 31AC5006
VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:SPST; Actuator / Cap Colour:Natural; Product Range:AV22 Anti-Vandal Series; Switch Operation:Push On-Push Off; Illumination Color:Green, Red; Switch Terminals:Wire Leaded RoHS Compliant: Yes

VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:SPST; Actuator / Cap Colour:Natural; Product Range:AV22 Anti-Vandal Series; Switch Operation:Push On-Push Off; Illumination Color:Green, Red; Switch Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AV2211EA12T5Q04
Switches - Pushbutton Switches AV2211EA12T5Q04
SWITCH PUSHBUTTON SPDT 3A 250V

SWITCH PUSHBUTTON SPDT 3A 250V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
AV2211EA12T5Q04
Pushbutton Switches AV2211EA12T5Q04
Pushbutton Switches AV22 SPL 3A MOVING RING R&G 12V FL

Pushbutton Switches AV22 SPL 3A MOVING RING R&G 12V FL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Touch Switches and Tactile Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2494-ND 31AC5006 AV2211EA12T5Q04 AV2211EA12T5Q04
Product Name Pushbutton Switches Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Push On-Push Off
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Single Throw (SPST); SPST Single Pole, Double Throw (SPDT); SPDT Single Pole, Single Throw (SPST)
Terminal Type Wire Leads Wire Leaded Wire Leads Solder Lug
Features DustProof; Illuminated Switch RoHS Illuminated Switch
Unlock Full Specs
to access all available technical data