Pushbutton Switch DPDT Anti-Vandal Panel Mount, Front
Pushbutton Switches AV25 DPL 3A NO LED FL
SWITCH PUSHBUTTON DPDT 3A 250V
VANDAL RESISTANT SW, DPST, 3A, 250VAC; Contact Configuration:DPST; Actuator / Cap Colour:Natural; Product Range:AV25 Anti-Vandal Series; Switch Operation:Push On-Push Off; Illumination Color:-; Switch Terminals:Wire Leaded RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 450-2498-ND | AV2521000T5Q04 | AV2521000T5Q04 | 31AC5038 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Vandal Resistant Sw, Dpst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Push On-Push Off | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Single Throw (DPST); DPST | |
| Terminal Type | Wire Leads | Wire Lead | Wire Leads | Wire Leaded |
| Features | DustProof | Illuminated Switch | RoHS |