Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
AV19 DPL 0.4VA SPOT LED GREEN 12
SWITCH PUSHBUTTON DPDT 0.4VA 20V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-3063-ND | AV1921D612R04 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton |
| Switch Function | Alternate Contact (Push-Push) | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Solder Terminals | Solder Terminals |
| Features | DustProof; Illuminated Switch |