TE Connectivity AV2220E612Q04
TE Connectivity AV2220E612Q04
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switches AV22 DPM 3A MOVE RING LED GREEN 12V
SWITCH PUSHBUTTON DPDT 3A 250V
VANDAL RESISTANT SW, DPST, 3A, 250VAC; Contact Configuration:DPST-N
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 1236283 | 450-2359-ND | AV2220E612Q04 | AV2220E612Q04 | 31AC6199 |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Vandal Resistant Sw, Dpst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity |
| Actuator Specifications | Push button | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-(On) | |
| Switching Mechanism | Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Single Throw (DPST); DPST-NO | |
| Terminal Type | Wire lug | Solder Terminals | Solder Terminals | Solder Terminals; Solder Lug | |
| Features | DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof | DustProof; Illuminated Switch | Illuminated Switch; RoHS | RoHS |