Anti-Vandal Security Pushbutton Switch
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
SWITCH PUSH SPST-NO 0.05A 24V
Pushbutton Switches SPST-NO OFF-MOM 0.05A 24VDC
| Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AV9S0D202001 | AV9S0D202001-ND | AV9S0D202001 | AV9S0D202001 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Solder Terminals | Solder Terminals |