Anti-Vandal Security Pushbutton Switch
SWITCH PUSHBUTTON SPDT 5A 250V
Pushbutton Switches SPDT ON-MOM 5A 250VAC
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AV22PNA32 | AV22PNA32 | AV22PNA32 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Solder Terminals |