Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switches AV25 DPM 3A MOVING RING YELLOW 12V
SWITCH PUSHBUTTON DPDT 3A 250V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2509-ND | AV2520E512Q04 | AV2520E512Q04 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals |
| Features | DustProof; Illuminated Switch | Illuminated Switch |