Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
TE Connectivity AV1921E612Q04
SWITCH PUSHBUTTON DPDT 3A 250V
VANDAL RESISTANT SW, DPST, 3A, 250VAC; Contact Configuration:DPST; Actuator / Cap Colour:Natural; Product Range:AV19 Series; Switch Operation:Off-On; Illumination Colour:Green; Switch Terminals:Solder Lug; Contact Current Max:3A; RoHS Compliant: Yes
Pushbutton Switches AV19 DPL 3A MOVE RING LED GREEN 12V
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 450-2329-ND | 1236121 | AV1921E612Q04 | 31AC6175 | AV1921E612Q04 |
| Product Name | Pushbutton Switches | Push Button Switches | Switches - Pushbutton Switches | Vandal Resistant Sw, Dpst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Push button | Flush Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Off-On | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Single Throw (DPST); DPST | |
| Terminal Type | Solder Terminals | Wire lug | Solder Terminals | Solder Terminals; Solder Lug | |
| Features | DustProof; Illuminated Switch | DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof | RoHS | Illuminated Switch; RoHS |