The Vandal Resistant Switch, SPST, 3A, 250VAC, part number 55AC1317, is designed for use in demanding environments where security and reliability are paramount. This switch features a robust construction with a stainless steel actuator and is sealed to IP67, making it suitable for various industrial and building applications, including elevators, instrumentation, and control equipment. It operates with a contact rating of 3A at 250VAC and is compliant with RoHS and REACH directives. The switch is available in single and double pole configurations, with options for momentary or ON/OFF functions. The actuator force for the 19mm size is approximately 2.5 N for single pole and 3.5 N for double pole configurations. The switch has a life expectancy of up to 1,000,000 actuations for momentary use. The product also offers flexibility with various pushbutton symbols and optional LED indicators for enhanced user interface. Its construction includes copper contacts with silver or gold plating, ensuring durability and low contact resistance. This switch is suitable for applications requiring a vandal-proof solution, making it a reliable choice for engineers seeking a durable and functional switch for their projects.
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switches AV22 SPM 3A MOVING RING R&Y 12V
SWITCH PUSHBUTTON SPDT 3A 250V
VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:SPST-N
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 450-2487-ND | AV2210EG12Q04 | AV2210EG12Q04 | 55AC1317 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Single Throw (SPST) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals | Solder Terminals; Solder Lug |
| Features | DustProof; Illuminated Switch | Illuminated Switch | RoHS |