Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Switches & Front Panel Switch, Pushbutton
VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:SPST; Actuator / Cap Colour:Natural; Product Range:AV22 Series; Switch Operation:Off-On; Illumination Colour:White; Switch Terminals:Solder Lug; Contact Current Max:3A; RoHS Compliant: Yes
SWITCH PUSHBUTTON SPDT 3A 250V
Pushbutton Switches AV22 SPL 3A MOVE RING LED WHITE 12V
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2343-ND | AV2211E112Q04 | 31AC6189 | AV2211E112Q04 | AV2211E112Q04 |
| Product Name | Pushbutton Switches | Switches & Front Panel Switch, Pushbutton | Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Off-On | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Single Throw (SPST); SPST | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | Solder Terminals | ||
| Features | DustProof; Illuminated Switch | RoHS | Illuminated Switch; RoHS |