Pushbutton Switch/Vandal Proof Momentary
Anti-Vandal Security Pushbutton Switch
Pushbutton Switches DPDT ON-ON 6A 250VAC
SWITCH PUSHBUTTON DPDT 6A 250V
| RS Components, Ltd. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 577039 | AV24LB40B | AV24LB40B | AV24LB40B |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | RoHS | RoHS | ||
| Max AC Voltage Rating | 250 volts | 250 volts | ||
| Actuator Specifications | Raised (Plunger Style) Pushbutton |