The Vandal Resistant Switch, DPST, 3A, 250VAC, part of the ALCOSWITCH Anti-Vandal series, is designed for robust performance in industrial and building applications. It features a panel cutout diameter of 19mm and operates with an OFF-ON switch function. The switch is rated for 3A at 250VAC and is sealed to IP67, ensuring protection against dust and water ingress. Constructed with a stainless steel actuator and copper contacts (available with silver or gold plating), this switch is built for durability. It has an operating temperature range of -20 to +55°C and complies with RoHS and REACH directives. The switch offers a life expectancy of up to 1,000,000 actuations for momentary operation and 500,000 for push ON/OFF configurations, making it suitable for high-use environments. This product is ideal for applications such as industrial equipment, elevators, instrumentation, and control systems, providing a reliable and user-friendly interface with its large pushbutton and optional LED indicators.
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switches V19 DPL 3A POWER LED BLUE 12V
SWITCH PUSHBUTTON DPDT 3A 250V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2291-ND | AV1921P712Q04 | AV1921P712Q04 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Solder Terminals | Wire Lead | Solder Terminals |
| Features | DustProof; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) | Illuminated Switch; RoHS |