Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
PUSHBUTTON SW AV25 SPM 3A MOVING
SWITCH PUSHBUTTON SPDT 3A 250V
Pushbutton Switches AV25 SPM 3A MOVING RING YELLOW 12V
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2499-ND | AV2510E512Q04 | AV2510E512Q04 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug |
| Features | DustProof; Illuminated Switch | Illuminated Switch |