Pushbutton Switch DPDT Anti-Vandal Panel Mount, Front
TE Connectivity AV1921000Q04
TE Connectivity AV1921000Q04
PB SWITCH, DPDT, 250V, QUICKCONNECT; Product Range:AV19 Series; Panel Cutout Diameter:19mm; Contact Configuration:DPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural; IP Rating:IP67 RoHS Compliant: Yes
SWITCH PUSHBUTTON DPDT 3A 250V
Pushbutton Switches AV19 DPL 3A NO LED
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2231-ND | 1236066 | 84Y3295 | AV1921000Q04 | AV1921000Q04 |
| Product Name | Pushbutton Switches | Push Button Switches | Pb Switch, Dpdt, 250V, Quickconnect; Product Range Alcoswitch Te Connectivity | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Push button | Flush Pushbutton | Flush Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | Off-On | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) | Double Pole, Single Throw (DPST); DPST | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Solder Terminals | Wire lug | Solder Terminals | Solder Lug | |
| Features | DustProof | DustProof; RoHS; Weather resistant or waterproof | RoHS | RoHS |