TE Connectivity Push Button Switches AV2221E612Q04

Description
TE Connectivity AV2221E612Q04
Request a Quote Datasheet
Description
TE Connectivity AV2221E612Q04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1236285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1236285
Push Button Switches 1236285
TE Connectivity AV2221E612Q04

TE Connectivity AV2221E612Q04

Supplier's Site
Push Button Switches - 1639278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1639278
Push Button Switches 1639278
TE Connectivity AV2221E612Q04

TE Connectivity AV2221E612Q04

Supplier's Site
Pushbutton Switches - 450-2369-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2369-ND
Pushbutton Switches 450-2369-ND
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
AV2221E612Q04
Pushbutton Switches AV2221E612Q04
Pushbutton Switches AV22 DPL 3A MOVE RING LED GREEN 12V

Pushbutton Switches AV22 DPL 3A MOVE RING LED GREEN 12V

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AV2221E612Q04
Switches - Pushbutton Switches AV2221E612Q04
SWITCH PUSHBUTTON DPDT 3A 250V

SWITCH PUSHBUTTON DPDT 3A 250V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1236285 450-2369-ND AV2221E612Q04 AV2221E612Q04
Product Name Push Button Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Push button Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Wire lug Solder Terminals Solder Terminals
Features DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof DustProof; Illuminated Switch Illuminated Switch; RoHS
Switch Function Alternate Contact (Push-Push)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Buttons - 2ALM4LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Push Button Switches - 1113888 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Push Button Switches - 1-2492672-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details