Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
PUSHBUTTON SW AV25 SPL 3A MOVING
Pushbutton Switches AV25 SPL 3A MOVING RING YELLOW 12V
SWITCH PUSHBUTTON SPDT 3A 250V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2504-ND | AV2511E512Q04 | AV2511E512Q04 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Single Throw (SPST) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals |
| Features | DustProof; Illuminated Switch | Illuminated Switch |