TE Connectivity Push Button Switches AV2210E712Q04

Description
TE Connectivity AV2210E712Q04
Request a Quote Datasheet
Description
TE Connectivity AV2210E712Q04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1236276 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1236276
Push Button Switches 1236276
TE Connectivity AV2210E712Q04

TE Connectivity AV2210E712Q04

Supplier's Site
Push Button Switches - 1639253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1639253
Push Button Switches 1639253
TE Connectivity AV2210E712Q04

TE Connectivity AV2210E712Q04

Supplier's Site
Pushbutton Switches - 450-2341-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2341-ND
Pushbutton Switches 450-2341-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
AV2210E712Q04
Pushbutton Switches AV2210E712Q04
Pushbutton Switches AV22 SPM 3A MOVE RING LED BLUE 12V

Pushbutton Switches AV22 SPM 3A MOVE RING LED BLUE 12V

Buy Now Datasheet
Vandal Resistant Sw, Spst, 3A, 250Vac.; Contact Configuration Alcoswitch Te Connectivity - 31AC6188 - Newark, An Avnet Company
Chicago, IL, United States
Vandal Resistant Sw, Spst, 3A, 250Vac.; Contact Configuration Alcoswitch Te Connectivity
31AC6188
Vandal Resistant Sw, Spst, 3A, 250Vac.; Contact Configuration Alcoswitch Te Connectivity 31AC6188
VANDAL RESISTANT SW, SPST, 3A, 250VAC.; Contact Configuration:SPST-N O; Actuator / Cap Colour:Natural; Product Range:AV22 Series; Switch Operation:Off-(On); Illumination Colour:Blue; Switch Terminals:Solder Lug; Contact Current RoHS Compliant: Yes

VANDAL RESISTANT SW, SPST, 3A, 250VAC.; Contact Configuration:SPST-NO; Actuator / Cap Colour:Natural; Product Range:AV22 Series; Switch Operation:Off-(On); Illumination Colour:Blue; Switch Terminals:Solder Lug; Contact Current RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AV2210E712Q04
Switches - Pushbutton Switches AV2210E712Q04
SWITCH PUSHBUTTON SPDT 3A 250V

SWITCH PUSHBUTTON SPDT 3A 250V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Touch Switches and Tactile Switches Pushbutton Switches
Product Number 1236276 450-2341-ND AV2210E712Q04 31AC6188 AV2210E712Q04
Product Name Push Button Switches Pushbutton Switches Pushbutton Switches Vandal Resistant Sw, Spst, 3A, 250Vac.; Contact Configuration Alcoswitch Te Connectivity Switches - Pushbutton Switches
Actuator Specifications Push button Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On) Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Double Throw (SPDT) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Double Throw (SPDT); SPDT
Terminal Type Wire lug Solder Terminals Solder Terminals; Solder Lug Solder Terminals
Features DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof DustProof; Illuminated Switch Illuminated Switch; RoHS RoHS
Unlock Full Specs
to access all available technical data