Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
PUSHBUTTON SW AV22 DPL 3A MOVE R
VANDAL RESISTANT SW, DPST, 3A, 250VAC; Contact Configuration:DPST; Actuator / Cap Colour:Natural; Product Range:AV22 Series; Switch Operation:Off-On; Illumination Colour:Yellow; Switch Terminals:Solder Lug; Contact Current Max:3A; RoHS Compliant: Yes
Pushbutton Switches AV22 DPL 3A MOVE RING LED YELLOW 24V
SWITCH PUSHBUTTON DPDT 3A 250V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2368-ND | 84Y5608 | AV2221E524Q04 | AV2221E524Q04 |
| Product Name | Pushbutton Switches | Vandal Resistant Sw, Dpst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Off-On | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Single Throw (DPST); DPST | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | Solder Terminals | |
| Features | DustProof; Illuminated Switch | RoHS | Illuminated Switch; RoHS |