Pushbutton Switch SPST Capacitive, Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PUSHBUTTON SPST 1A
Pushbutton Switches AVC22L Flat AIO RGB R 500mm/1x6
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-3447-ND | AVC22LAIOFE0DT5A04 | AVC22LAIOFE0DT5A04 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) |
| Terminal Type | Wire Leads | Wire Leads | |
| Features | DustProof; Illuminated Switch | Illuminated Switch |