Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
AV22 DPM 5A MOVE RING LED RED 12
SWITCH PUSHBUTTON DPDT 3A 250V
VANDAL RESISTANT SW, DPST, 3A, 250VAC; Contact Configuration:DPST-N
Pushbutton Switches AV22 DPM 3A MOVE RING LED RED 12V
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 450-2355-ND | AV2220E312Q04 | 31AC6197 | AV2220E312Q04 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Vandal Resistant Sw, Dpst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Single Throw (DPST); DPST-NO | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals; Solder Lug | |
| Features | DustProof; Illuminated Switch | RoHS | Illuminated Switch; RoHS |