TE Connectivity Pushbutton Switches AVC16LS04FE13T5B04

Description
Pushbutton Switch SPST Capacitive, Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST Capacitive, Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-3414-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-3414-ND
Pushbutton Switches 450-3414-ND
Pushbutton Switch SPST Capacitive, Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPST Capacitive, Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AVC16LS04FE13T5B04
Switches - Pushbutton Switches AVC16LS04FE13T5B04
SWITCH PUSHBUTTON SPST 1A

SWITCH PUSHBUTTON SPST 1A

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
AVC16LS04FE13T5B04
Pushbutton Switches AVC16LS04FE13T5B04
Pushbutton Switches AVC16L Flat S04 Red RL 500mm/2x3

Pushbutton Switches AVC16L Flat S04 Red RL 500mm/2x3

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-3414-ND AVC16LS04FE13T5B04 AVC16LS04FE13T5B04
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST)
Terminal Type Wire Leads Wire Leads
Features DustProof; Illuminated Switch Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Features RoHS
Max Current Rating 0.0400 amps
Max AC Voltage Rating 24 volts
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM5LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers