TE Connectivity Push Button Switches AV2220000Q04

Description
TE Connectivity AV2220000Q04
Request a Quote Datasheet
Description
TE Connectivity AV2220000Q04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1236255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1236255
Push Button Switches 1236255
TE Connectivity AV2220000Q04

TE Connectivity AV2220000Q04

Supplier's Site
Push Button Switches - 1639265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1639265
Push Button Switches 1639265
TE Connectivity AV2220000Q04

TE Connectivity AV2220000Q04

Supplier's Site
Pushbutton Switches - 450-2234-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2234-ND
Pushbutton Switches 450-2234-ND
Pushbutton Switch DPDT Anti-Vandal Panel Mount, Front

Pushbutton Switch DPDT Anti-Vandal Panel Mount, Front

Buy Now Datasheet
Pb Switch, Dpst, 250V, Quick Connect; Switch Operation Alcoswitch Te Connectivity - 84Y5606 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst, 250V, Quick Connect; Switch Operation Alcoswitch Te Connectivity
84Y5606
Pb Switch, Dpst, 250V, Quick Connect; Switch Operation Alcoswitch Te Connectivity 84Y5606
PB SWITCH, DPST, 250V, QUICK CONNECT; Switch Operation:Off-(On); Contact Configuration:DPST-N O; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:3A; Switch Terminals:Solder Lug; Product Range:AV22 Series; RoHS Compliant: Yes

PB SWITCH, DPST, 250V, QUICK CONNECT; Switch Operation:Off-(On); Contact Configuration:DPST-NO; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; Contact Current Max:3A; Switch Terminals:Solder Lug; Product Range:AV22 Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Pb Switch, Dpst, 250V, Quick Connect; Product Range Alcoswitch Te Connectivity - 84Y3328 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst, 250V, Quick Connect; Product Range Alcoswitch Te Connectivity
84Y3328
Pb Switch, Dpst, 250V, Quick Connect; Product Range Alcoswitch Te Connectivity 84Y3328
PB SWITCH, DPST, 250V, QUICK CONNECT; Product Range:AV22 Series; Panel Cutout Diameter:22mm; Contact Configuration:DPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural RoHS Compliant: Yes

PB SWITCH, DPST, 250V, QUICK CONNECT; Product Range:AV22 Series; Panel Cutout Diameter:22mm; Contact Configuration:DPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
AV2220000Q04
Pushbutton Switches AV2220000Q04
Pushbutton Switches AV22 DPM 3A NO LED

Pushbutton Switches AV22 DPM 3A NO LED

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AV2220000Q04
Switches - Pushbutton Switches AV2220000Q04
SWITCH PUSHBUTTON DPDT 3A 250V

SWITCH PUSHBUTTON DPDT 3A 250V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1236255 450-2234-ND 84Y5606 84Y3328 AV2220000Q04 AV2220000Q04
Product Name Push Button Switches Pushbutton Switches Pb Switch, Dpst, 250V, Quick Connect; Switch Operation Alcoswitch Te Connectivity Pb Switch, Dpst, 250V, Quick Connect; Product Range Alcoswitch Te Connectivity Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Push button Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On) Off-(On) Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) Double Pole, Double Throw (DPDT) Double Pole, Single Throw (DPST); DPST-NO Double Pole, Single Throw (DPST); DPST-NO Double Pole, Double Throw (DPDT); DPDT
Terminal Type Wire lug Solder Terminals Solder Terminals; Solder Lug Solder Lug Solder Terminals
Features DustProof; RoHS; Weather resistant or waterproof DustProof RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fully Illuminated, Vandal Resistant Pushbutton Switch - LP3-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
Specs
Switch Function Momentary Contact
Max DC Voltage Rating 110 volts
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3010D12JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details