Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
PUSHBUTTON SW AV22 DPM 3A MOVE R
SWITCH PUSHBUTTON DPDT 3A 250V
Pushbutton Switches AV22 DPM 3A MOVE RING LED BLUE 24V
VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:DPST-N
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 450-2362-ND | AV2220E724Q04 | AV2220E724Q04 | 84Y5605 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Single Throw (DPST); DPST-NO | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals; Solder Lug | |
| Features | DustProof; Illuminated Switch | Illuminated Switch; RoHS | RoHS |