Pushbutton Switch SPST Capacitive, Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switches AVC22L Flat AIO Red RL 500mm/1x6
SWITCH PUSHBUTTON SPST 1A
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-3446-ND | AVC22LAIOFE13T5A04 | AVC22LAIOFE13T5A04 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST |
| Terminal Type | Wire Leads | Wire Leads | |
| Features | DustProof; Illuminated Switch | Illuminated Switch |