Anti-Vandal Security Pushbutton Switch
SWITCH PUSH SPST-NO 0.05A 24V
Pushbutton Switches SPST-NO OFF-MOM LED BLUE 2VDC
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AV9SLD2081002 | AV9SLD2081002 | AV9SLD2081002 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton | ||
| Switch Function | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Solder Terminals |